LFXTAL071272 Crystals & Oscillators by IQD Frequency Products

CRYSTAL 27MHZ 10PF 2.5MM X 2MM

Status: Unknown
Series: CFPX-218 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now

Specifications

Frequency Nom 27MHz
Crystal Case SMD 2.5mm x 2mm
Frequency Stability + / - 100ppm
Load Capacitance 10pF
Frequency Tolerance + / - 10ppm
Product Range CFPX-218 Series
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2018)
Automotive Qualification Standard AEC-Q200

Alternative Descriptions

CRYSTAL, 27MHZ, 10PF, 2.5MM X 2MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFXTAL071272?

Additional datasheets, footprints and schematics for LFXTAL071272 are listed on our Part Details page. You can also find images and similar parts to LFXTAL071272 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFXTAL071272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL071272 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFXTAL071272 fall under?

The LFXTAL071272 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to LFXTAL071272 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL071272 you can contact the distributor directly for product support, shipping queries etc.

Is the LFXTAL071272 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFXTAL071272 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for LFXTAL071272.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFXTAL071272 often in real-time on the comparison pages.

What if I can't find stock of LFXTAL071272?

You can fill out our help required form which you can use to request a quote for LFXTAL071272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay