Status: | Unknown |
---|---|
Series: | CFPX-218 Series |
RoHS: | Unknown |
Frequency Nom | 16MHz |
---|---|
Crystal Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 100ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 10ppm |
Product Range | CFPX-218 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
IQD Quartz SMD 16MHz ± | Distrelec |
Crystal, 16Mhz, 10Pf, 2.5Mm X 2Mm | Newark Electronics |
CRYSTAL, 16MHZ, 10PF, 2.5MM X 2MM | element14 |
Where can I find additional details, specifications and documents for a LFXTAL071268?
Additional datasheets, footprints and schematics for LFXTAL071268 are listed on our Part Details page. You can also find images and similar parts to LFXTAL071268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL071268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL071268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL071268 fall under?
The LFXTAL071268 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL071268 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL071268 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL071268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL071268 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL071268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL071268 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL071268?
You can fill out our help required form which you can use to request a quote for LFXTAL071268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.