Status: | Unknown |
---|---|
Series: | IQXC-42 Series |
RoHS: | Unknown |
Frequency Nom | 20MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 100ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 10ppm |
Product Range | IQXC-42 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
Crystal, 20Mhz, 10Pf, 2Mm X 1.6Mm | Newark Electronics |
CRYSTAL, 20MHZ, 10PF, 2MM X 1.6MM | element14 |
Where can I find additional details, specifications and documents for a LFXTAL071256?
Additional datasheets, footprints and schematics for LFXTAL071256 are listed on our Part Details page. You can also find images and similar parts to LFXTAL071256 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL071256 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL071256 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL071256 fall under?
The LFXTAL071256 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL071256 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL071256 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL071256 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL071256 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL071256.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL071256 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL071256?
You can fill out our help required form which you can use to request a quote for LFXTAL071256 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.