Status: | Unknown |
---|---|
Series: | IQXC-26 26MHZ Series |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Crystal Case | SMD 1.6mm x 1.2mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 15ppm |
Product Range | IQXC-26 26MHZ Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal, 26Mhz, 8Pf, 1.6Mm X 1.2Mm | Newark Electronics |
CRYSTAL, 26MHZ, 8PF, 1.6MM X 1.2MM | element14 |
Where can I find additional details, specifications and documents for a LFXTAL069296?
Additional datasheets, footprints and schematics for LFXTAL069296 are listed on our Part Details page. You can also find images and similar parts to LFXTAL069296 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL069296 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL069296 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL069296 fall under?
The LFXTAL069296 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL069296 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL069296 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL069296 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL069296 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL069296.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL069296 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL069296?
You can fill out our help required form which you can use to request a quote for LFXTAL069296 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.