Status: | Unknown |
---|---|
Series: | CFPX-218 Series |
RoHS: | Unknown |
Frequency Nom | 25MHz |
---|---|
Crystal Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFPX-218 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
IQD Quartz SMD 25MHz ± | Distrelec |
Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm | Newark Electronics |
CRYSTAL, 25MHZ, 10PF, 2.5MM X 2MM | element14 |
Where can I find additional details, specifications and documents for a LFXTAL063334?
Additional datasheets, footprints and schematics for LFXTAL063334 are listed on our Part Details page. You can also find images and similar parts to LFXTAL063334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL063334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL063334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL063334 fall under?
The LFXTAL063334 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL063334 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL063334 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL063334 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL063334 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL063334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL063334 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL063334?
You can fill out our help required form which you can use to request a quote for LFXTAL063334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.