Status: | Unknown |
---|---|
Series: | CFPX-180 Series |
RoHS: | Unknown |
Frequency Nom | 12.288MHz |
---|---|
Crystal Case | SMD 3.4mm x 2.7mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFPX-180 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal, 12.288Mhz, 18Pf, 3.4Mm X 2.7Mm | Newark Electronics |
CRYSTAL, 12.288MHZ, 18PF, 3.4MM X 2.7MM | element14 |
Where can I find additional details, specifications and documents for a LFXTAL059609?
Additional datasheets, footprints and schematics for LFXTAL059609 are listed on our Part Details page. You can also find images and similar parts to LFXTAL059609 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL059609 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL059609 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL059609 fall under?
The LFXTAL059609 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL059609 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL059609 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL059609 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL059609 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL059609.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL059609 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL059609?
You can fill out our help required form which you can use to request a quote for LFXTAL059609 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.