Status: | Unknown |
---|---|
Series: | IQXC-180 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 30ppm |
Product Range | IQXC-180 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Automotive Qualification Standard | AEC-Q200 |
CRYSTAL, 24MHZ, 8PF, 3.2MM X 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a LFXTAL057623?
Additional datasheets, footprints and schematics for LFXTAL057623 are listed on our Part Details page. You can also find images and similar parts to LFXTAL057623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL057623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL057623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL057623 fall under?
The LFXTAL057623 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL057623 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL057623 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL057623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL057623 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LFXTAL057623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL057623 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL057623?
You can fill out our help required form which you can use to request a quote for LFXTAL057623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.