LFXTAL051906 Crystals & Oscillators by IQD Frequency Products

CRYSTAL 25MHZ 18PF HC49

Status: Unknown
Series: HC-49/4H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
1,029
in stock
Buy Now
Logo for element14
element14
from US$0.24
1,029
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
-
Buy Now

Specifications

Frequency Nom 25MHz
Crystal Case Through Hole 11mm x 4.7mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range HC-49/4H Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2018)
Crystal Mounting Type Through Hole
Frequency 25MHz
Frequency Stability ± 30ppm
No. of Pins 2Pins

Alternative Descriptions

Crystal, 25Mhz, 18Pf, Hc49 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFXTAL051906?

Additional datasheets, footprints and schematics for LFXTAL051906 are listed on our Part Details page. You can also find images and similar parts to LFXTAL051906 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFXTAL051906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL051906 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFXTAL051906 fall under?

The LFXTAL051906 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to LFXTAL051906 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL051906 you can contact the distributor directly for product support, shipping queries etc.

Is the LFXTAL051906 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFXTAL051906 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LFXTAL051906.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFXTAL051906 often in real-time on the comparison pages.

What if I can't find stock of LFXTAL051906?

You can fill out our help required form which you can use to request a quote for LFXTAL051906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay