Status: | Unknown |
---|---|
Series: | CFPX-225 Series |
RoHS: | Unknown |
Frequency Nom | 13.56MHz |
---|---|
Crystal Case | SMD 5.2mm x 3.4mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFPX-225 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
CRYSTAL, 13.56MHZ, 18PF, 5.2MM X 3.4MM | Farnell |
Where can I find additional details, specifications and documents for a LFXTAL051198?
Additional datasheets, footprints and schematics for LFXTAL051198 are listed on our Part Details page. You can also find images and similar parts to LFXTAL051198 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL051198 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL051198 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL051198 fall under?
The LFXTAL051198 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL051198 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL051198 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL051198 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL051198 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LFXTAL051198.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL051198 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL051198?
You can fill out our help required form which you can use to request a quote for LFXTAL051198 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.