LFXTAL035571 Crystals & Oscillators by IQD Frequency Products

CRYSTAL 26MHZ 10PF 5MM X 3.2MM

Status: Unknown
Series: CFPX-104 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
-
Buy Now
Logo for element14
element14
from US$0.75
-
Buy Now

Specifications

Frequency Nom 26MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 10ppm
Load Capacitance 10pF
Frequency Tolerance + / - 10ppm
Product Range CFPX-104 Series
Operating Temperature Min -10°C
Operating Temperature Max 60°C
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Crystal, 26Mhz, 10Pf, 5Mm X 3.2Mm | Newark Electronics
CRYSTAL, 26MHZ, 10PF, 5MM X 3.2MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFXTAL035571?

Additional datasheets, footprints and schematics for LFXTAL035571 are listed on our Part Details page. You can also find images and similar parts to LFXTAL035571 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFXTAL035571 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL035571 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFXTAL035571 fall under?

The LFXTAL035571 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to LFXTAL035571 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL035571 you can contact the distributor directly for product support, shipping queries etc.

Is the LFXTAL035571 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFXTAL035571 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL035571.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFXTAL035571 often in real-time on the comparison pages.

What if I can't find stock of LFXTAL035571?

You can fill out our help required form which you can use to request a quote for LFXTAL035571 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay