LFXTAL034268 Crystals & Oscillators by IQD Frequency Products

CRYSTAL 12SMX (B) 32.768MHZ

Status: Unknown
Series: 12SMX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$0.97
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
-
Buy Now
Logo for element14
element14
from US$0.94
-
Buy Now

Specifications

Frequency Nom 32.768MHz
Crystal Case SMD 7mm x 5mm
Frequency Stability + / - 50ppm
Load Capacitance 16pF
Frequency Tolerance + / - 30ppm
Product Range 12SMX Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2018)
Accuracy ± 100ppm
Crystal Mounting Type SMD
Frequency 32.768MHz
Frequency Accuracy + @ 100ppm
Frequency Accuracy - @ 20ppm
Frequency Stability ± 50ppm
No. of Pins 4Pins
Operating Temperature Range -10°C to +60°C
Output Frequency 32.768MHz
Temperature Stability + @ 100ppm
Temperature Stability - @ 30ppm
Temperature Stabilty ± 100ppm

Alternative Descriptions

Crystal, 12Smx (B), 32.768Mhz | Newark Electronics
CRYSTAL, 12SMX (B), 32.768MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFXTAL034268?

Additional datasheets, footprints and schematics for LFXTAL034268 are listed on our Part Details page. You can also find images and similar parts to LFXTAL034268 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFXTAL034268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL034268 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFXTAL034268 fall under?

The LFXTAL034268 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to LFXTAL034268 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL034268 you can contact the distributor directly for product support, shipping queries etc.

Is the LFXTAL034268 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFXTAL034268 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL034268.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFXTAL034268 often in real-time on the comparison pages.

What if I can't find stock of LFXTAL034268?

You can fill out our help required form which you can use to request a quote for LFXTAL034268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay