Status: | Unknown |
---|---|
Series: | 12SMX Series |
RoHS: | Unknown |
Frequency Nom | 20MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | 12SMX Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 100ppm |
Crystal Mounting Type | SMD |
Frequency | 20MHz |
Frequency Accuracy + @ | 100ppm |
Frequency Accuracy - @ | 20ppm |
Frequency Stability | ± 50ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -10°C to +60°C |
Output Frequency | 20MHz |
Temperature Stability + @ | 100ppm |
Temperature Stability - @ | 30ppm |
Temperature Stabilty | ± 100ppm |
Resonator: quartz | Transfer Multisort Elektronik |
CRYSTAL, 12SMX (B), 20MHZ | element14 |
IQD Quartz SMD 20MHz ± | Distrelec |
Where can I find additional details, specifications and documents for a LFXTAL026394?
Additional datasheets, footprints and schematics for LFXTAL026394 are listed on our Part Details page. You can also find images and similar parts to LFXTAL026394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL026394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL026394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL026394 fall under?
The LFXTAL026394 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL026394 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL026394 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL026394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL026394 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Distrelec and Farnell have stock available or on a lead time for LFXTAL026394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL026394 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL026394?
You can fill out our help required form which you can use to request a quote for LFXTAL026394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.