Status: | Unknown |
---|---|
Series: | 12SMX Series |
RoHS: | Unknown |
Prices starting from US$0.55
Frequency Nom | 11.0592MHz |
---|---|
Crystal Case | SMD 7mm x 5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | 12SMX Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal Mounting Type | SMD |
Frequency | 11.0592MHz |
Frequency Stability | ± 50ppm |
No. of Pins | 4Pins |
Resonator: quartz | Transfer Multisort Elektronik |
Crystal, 11.0592Mhz, 16Pf, Smd | Newark Electronics |
CRYSTAL, 11.0592MHZ, 16PF, SMD | element14 |
Crystal SMD 11.0592MHz 5x7mm | RS |
LFXTAL026382 | Future Electronics |
Where can I find additional details, specifications and documents for a LFXTAL026382?
Additional datasheets, footprints and schematics for LFXTAL026382 are listed on our Part Details page. You can also find images and similar parts to LFXTAL026382 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL026382 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL026382 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL026382 fall under?
The LFXTAL026382 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL026382 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL026382 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL026382 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL026382 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LFXTAL026382.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL026382 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL026382?
You can fill out our help required form which you can use to request a quote for LFXTAL026382 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.