Status: | Unknown |
---|---|
Series: | HC49/4HSMX Series |
RoHS: | Unknown |
Frequency Nom | 4MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.9mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49/4HSMX Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
CRYSTAL, 4MHZ, 18PF, 11.4MM X 4.9MM | Farnell Contract |
Crystal, 4Mhz, 18Pf, 11.4Mm X 4.9Mm | Newark Electronics |
Industry standard low cost SMD version o | RS |
Where can I find additional details, specifications and documents for a LFXTAL024940?
Additional datasheets, footprints and schematics for LFXTAL024940 are listed on our Part Details page. You can also find images and similar parts to LFXTAL024940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL024940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL024940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL024940 fall under?
The LFXTAL024940 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL024940 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL024940 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL024940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL024940 have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, element14 and RS have stock available or on a lead time for LFXTAL024940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL024940 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL024940?
You can fill out our help required form which you can use to request a quote for LFXTAL024940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.