Status: | Unknown |
---|---|
Series: | 85SMX Series |
RoHS: | Unknown |
Prices starting from US$0.27
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 8.7mm x 3.7mm |
Frequency Stability + / - | - |
Load Capacitance | 6pF |
Frequency Tolerance + / - | 20ppm |
Product Range | 85SMX Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal, 32.768Khz, 6Pf, Smd | Newark Electronics |
CRYSTAL, 32.768KHZ, 6PF, SMD | element14 |
Crystals 32.7680kHz 8.7 x 3.7 x 2.5mm | RS |
IQD Quartz SMD 32.768kHz 6pF 50kOhm | Distrelec |
CRYSTAL RESONATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a LFXTAL016178?
Additional datasheets, footprints and schematics for LFXTAL016178 are listed on our Part Details page. You can also find images and similar parts to LFXTAL016178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL016178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL016178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL016178 fall under?
The LFXTAL016178 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL016178 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL016178 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL016178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL016178 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for LFXTAL016178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL016178 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL016178?
You can fill out our help required form which you can use to request a quote for LFXTAL016178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.