Status: | Unknown |
---|---|
Series: | HC-49/4HSMX Series |
RoHS: | Unknown |
Frequency Nom | 8MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.9mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 30pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC-49/4HSMX Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal, 8Mhz, 30Pf, Hc49 | Newark Electronics |
CRYSTAL, 8MHZ, 30PF, HC49 | element14 |
Crystals 8.0MHz 13.4 x 4.9 x 4.3mm | RS |
IQD Quartz SMD 8MHz ± | Distrelec |
Where can I find additional details, specifications and documents for a LFXTAL011301?
Additional datasheets, footprints and schematics for LFXTAL011301 are listed on our Part Details page. You can also find images and similar parts to LFXTAL011301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL011301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL011301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL011301 fall under?
The LFXTAL011301 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL011301 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL011301 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL011301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL011301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for LFXTAL011301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL011301 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL011301?
You can fill out our help required form which you can use to request a quote for LFXTAL011301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.