Status: | Unknown |
---|---|
Series: | CFPX-217 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 3.2mm x 1.5mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFPX-217 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
CFPX-217 Series 32.768 kHz â–’20 ppm -40â–‘C to 85â–‘C Surface Mount Crystal | Future Electronics |
CRYSTAL, 32.768KHZ, 12.5PF, SMD | element14 |
Crystal, 32.768Khz, 12.5Pf, Smd | Newark Electronics |
Kwarc 32.768kHz SMD 3.2x1.5 2PAD +-20ppm 12.5pF FUND -40+85C 70000Ohm [crystal 0 | Micros |
Crystals 32.7680kHz 3.2 x 2.5 x 0.9mm | RS |
Where can I find additional details, specifications and documents for a LFXTAL009678?
Additional datasheets, footprints and schematics for LFXTAL009678 are listed on our Part Details page. You can also find images and similar parts to LFXTAL009678 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL009678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL009678 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL009678 fall under?
The LFXTAL009678 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL009678 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL009678 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL009678 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL009678 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Micros have stock available or on a lead time for LFXTAL009678.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL009678 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL009678?
You can fill out our help required form which you can use to request a quote for LFXTAL009678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.