Status: | Unknown |
---|---|
Series: | HC-49/4HSMX Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
74
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,725
in stock
|
Buy Now | |
RS
from US$0.29
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
74
in stock
|
Buy Now | |
element14
from US$0.34
|
74
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Frequency Nom | 3.6864MHz |
---|---|
Crystal Case | SMD 11.4mm x 4.9mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 16pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC-49/4HSMX Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 3.6864MHz |
Frequency Accuracy + @ | 30ppm |
Frequency Accuracy - @ | 30ppm |
Frequency Stability | ± 50ppm |
No. of Pins | 2Pins |
Operating Temperature Range | -10°C to +60°C |
Output Frequency | 3.6864MHz |
Temperature Stability + @ | 50ppm |
Temperature Stability - @ | 50ppm |
Temperature Stabilty | ± 50ppm |
HC49/4HSMX Series 3.686 MHz â–’30 ppm 16 pF -10 to 60 â–‘C Surface Mount Crystal | Future Electronics |
Resonator: quartz | Transfer Multisort Elektronik |
Crystals 3.68640MHz 13.4 x 4.9 x 4.3mm | RS |
Crystal, 3.6864Mhz, 16Pf, Hc-49Us | Newark Electronics |
CRYSTAL, SMD, 3.686400MHZ | element14 |
CRYSTAL RESONATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a LFXTAL003260?
Additional datasheets, footprints and schematics for LFXTAL003260 are listed on our Part Details page. You can also find images and similar parts to LFXTAL003260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL003260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL003260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL003260 fall under?
The LFXTAL003260 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL003260 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL003260 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL003260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL003260 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for LFXTAL003260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL003260 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL003260?
You can fill out our help required form which you can use to request a quote for LFXTAL003260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.