LFXTAL003121 Crystals & Oscillators by IQD Frequency Products

CRYSTAL 5.068800MHZ

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.21


Distributor Starting From Stock
Logo for element14 element14 US$0.21
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Frequency Nom 5.0688MHz
Crystal Case Through Hole 11mm x 4.65mm
Frequency Stability + / - 50ppm
Load Capacitance -
Frequency Tolerance + / - 20ppm
Product Range -
Operating Temperature Min -10°C
Operating Temperature Max 60°C
SVHC No SVHC (15-Jan-2018)
Accuracy ± 100ppm
Crystal Mounting Type Through Hole
Frequency 5.0688MHz
Frequency Accuracy + @ 20ppm
Frequency Accuracy - @ 20ppm
Frequency Stability ± 50ppm
No. of Pins 2Pins
Operating Temperature Range -10°C to +60°C
Output Frequency 5.0688MHz
Temperature Stability + @ 50ppm
Temperature Stability - @ 50ppm
Temperature Stabilty ± 100ppm

Alternative Descriptions

CRYSTAL, 5.068800MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFXTAL003121?

Additional datasheets, footprints and schematics for LFXTAL003121 are listed on our Part Details page. You can also find images and similar parts to LFXTAL003121 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFXTAL003121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL003121 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFXTAL003121 fall under?

The LFXTAL003121 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to LFXTAL003121 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL003121 you can contact the distributor directly for product support, shipping queries etc.

Is the LFXTAL003121 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFXTAL003121 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LFXTAL003121.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFXTAL003121 often in real-time on the comparison pages.

What if I can't find stock of LFXTAL003121?

You can fill out our help required form which you can use to request a quote for LFXTAL003121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay