Status: | Unknown |
---|---|
Series: | WATCH-3X8 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial 8mm x 3mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 15ppm |
Product Range | WATCH-3X8 Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2018) |
Crystal Mounting Type | Through Hole |
Frequency | 32.768kHz |
No. of Pins | 2Pins |
IQD Quartz Through Hole 32.768kHz | Distrelec |
Crystals 32.7680kHz 3.0 x 8.0mm | RS |
Crystal, 32.768Khz, 12.5Pf, Cylinder | Newark Electronics |
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER | element14 |
Where can I find additional details, specifications and documents for a LFXTAL002996?
Additional datasheets, footprints and schematics for LFXTAL002996 are listed on our Part Details page. You can also find images and similar parts to LFXTAL002996 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFXTAL002996 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFXTAL002996 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFXTAL002996 fall under?
The LFXTAL002996 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to LFXTAL002996 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFXTAL002996 you can contact the distributor directly for product support, shipping queries etc.
Is the LFXTAL002996 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFXTAL002996 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LFXTAL002996.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFXTAL002996 often in real-time on the comparison pages.
What if I can't find stock of LFXTAL002996?
You can fill out our help required form which you can use to request a quote for LFXTAL002996 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.