Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Base Board |
---|---|
For Use With | MPC5567 Vertical Base Boards |
Features | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Power Architecture |
Silicon Core Number | MPC5567 |
Silicon Family Name | MPC500 |
Silicon Manufacturer | NXP |
Vertical Base Board, Mpc5567 | Newark Electronics |
QORIVVA MPC5567 324 PIN 1.0MM PGA VERTICAL CALIBRATION BASE | Avnet America |
VERTICAL BASE BOARD, MPC5567 | element14 |
Where can I find additional details, specifications and documents for a LFVBBM67U1A?
Additional datasheets, footprints and schematics for LFVBBM67U1A are listed on our Part Details page. You can also find images and similar parts to LFVBBM67U1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFVBBM67U1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFVBBM67U1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFVBBM67U1A fall under?
The LFVBBM67U1A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LFVBBM67U1A when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFVBBM67U1A you can contact the distributor directly for product support, shipping queries etc.
Is the LFVBBM67U1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFVBBM67U1A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LFVBBM67U1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFVBBM67U1A often in real-time on the comparison pages.
What if I can't find stock of LFVBBM67U1A?
You can fill out our help required form which you can use to request a quote for LFVBBM67U1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.