LFTVXO070186 Crystals & Oscillators by IQD Frequency Products

VCTCXO GPS 19.2MHZ 2.5X2MM CLIP SINE

Status: Unknown
Series: IQXT-260 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.05

Distributor Stock
Logo for Farnell
Farnell
from US$2.05
No stock
Buy Now

Specifications

Frequency Nom 19.2MHz
Frequency Stability + / - 0.5ppm
Oscillator Output Compatibility Clipped Sinewave
Supply Voltage Nom 1.8V
Oscillator Case SMD 2.5mm x 2mm
Product Range IQXT-260 Series
Operating Temperature Min -30°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

VCTCXO, GPS, 19.2MHZ, 2.5X2MM, CLIP SINE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFTVXO070186?

Additional datasheets, footprints and schematics for LFTVXO070186 are listed on our Part Details page. You can also find images and similar parts to LFTVXO070186 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFTVXO070186 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO070186 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFTVXO070186 fall under?

The LFTVXO070186 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFTVXO070186 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO070186 you can contact the distributor directly for product support, shipping queries etc.

Is the LFTVXO070186 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFTVXO070186 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for LFTVXO070186.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFTVXO070186 often in real-time on the comparison pages.

What if I can't find stock of LFTVXO070186?

You can fill out our help required form which you can use to request a quote for LFTVXO070186 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay