Status: | Unknown |
---|---|
Series: | IQXT-260 Series |
RoHS: | Unknown |
Frequency Nom | 19.2MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 2.85V |
Oscillator Case | SMD 2.5mm x 2mm |
Product Range | IQXT-260 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Vctcxo, Gps, 19.2Mhz, 2.5X2Mm, Clip Sine | Newark Electronics |
VCTCXO, GPS, 19.2MHZ, 2.5X2MM, CLIP SINE | element14 |
Where can I find additional details, specifications and documents for a LFTVXO070185?
Additional datasheets, footprints and schematics for LFTVXO070185 are listed on our Part Details page. You can also find images and similar parts to LFTVXO070185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO070185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO070185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO070185 fall under?
The LFTVXO070185 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO070185 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO070185 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO070185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO070185 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTVXO070185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO070185 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO070185?
You can fill out our help required form which you can use to request a quote for LFTVXO070185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.