Status: | Unknown |
---|---|
Series: | IQXT-210 Series |
RoHS: | Unknown |
No distributors results available
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 0.14ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 5mm x 3.2mm |
Product Range | IQXT-210 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Frequency Stability | ± 0.14ppm |
Supply Voltage Max | 3.47V |
Supply Voltage Min | 3.13V |
Where can I find additional details, specifications and documents for a LFTVXO063789?
Additional datasheets, footprints and schematics for LFTVXO063789 are listed on our Part Details page. You can also find images and similar parts to LFTVXO063789 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO063789 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO063789 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO063789 fall under?
The LFTVXO063789 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO063789 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO063789 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO063789 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO063789 have stock available?
There is no stock from authorised distributors for LFTVXO063789.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO063789 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO063789?
You can fill out our help required form which you can use to request a quote for LFTVXO063789 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.