LFTVXO063701 Crystals & Oscillators by IQD Frequency Products

OSCILLATOR TCVCXO 10MHZ SMD

Status: Unknown
Series: IQXT-200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.28

Distributor Stock
Logo for Farnell
Farnell
from US$33.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$38.66
-
Buy Now
Logo for element14
element14
from US$32.28
-
Buy Now

Specifications

Frequency Nom 10MHz
Frequency Stability + / - 0.28ppm
Oscillator Output Compatibility HCMOS
Supply Voltage Nom 3.3V
Oscillator Case SMD 7mm x 5mm
Product Range IQXT-200 Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C
SVHC No SVHC (15-Jan-2018)
Frequency Stability ± 0.28ppm
Supply Voltage Max 3.47V
Supply Voltage Min 3.13V

Alternative Descriptions

Oscillator, Tcvcxo, 10Mhz, Smd | Newark Electronics
OSCILLATOR, TCVCXO, 10MHZ, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFTVXO063701?

Additional datasheets, footprints and schematics for LFTVXO063701 are listed on our Part Details page. You can also find images and similar parts to LFTVXO063701 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFTVXO063701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO063701 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFTVXO063701 fall under?

The LFTVXO063701 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFTVXO063701 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO063701 you can contact the distributor directly for product support, shipping queries etc.

Is the LFTVXO063701 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFTVXO063701 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTVXO063701.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFTVXO063701 often in real-time on the comparison pages.

What if I can't find stock of LFTVXO063701?

You can fill out our help required form which you can use to request a quote for LFTVXO063701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay