LFTVXO018368 Crystals & Oscillators by IQD Frequency Products

CRYSTAL OSCILLATOR SMD 13MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.07

Distributor Stock
Logo for Farnell
Farnell
from US$3.07
No stock
Buy Now
Logo for element14
element14
from US$3.12
-
Buy Now

Specifications

Frequency Nom 13MHz
Frequency Stability + / - 2.5ppm
Oscillator Output Compatibility Clipped Sinewave
Supply Voltage Nom 3V
Oscillator Case SMD 5mm x 3.2mm
Product Range -
Operating Temperature Min -30°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2018)
Accuracy -3ppm to +7ppm
Frequency 13MHz
Frequency Accuracy + @ 7ppm
Frequency Accuracy - @ 3ppm
Frequency Stability ± 2.5ppm
Load Capacitance 10pF
Operating Temperature Range -30°C to +85°C
Output Frequency 13MHz
Output Voltage Min 0.8V
Output Waveform Clipped Sine Wave
Resonator Case SMD
Supply Current Max 2mA
Supply Voltage Max 3.15V
Supply Voltage Min 2.85V

Alternative Descriptions

CRYSTAL OSCILLATOR, SMD, 13MHZ | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFTVXO018368?

Additional datasheets, footprints and schematics for LFTVXO018368 are listed on our Part Details page. You can also find images and similar parts to LFTVXO018368 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFTVXO018368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO018368 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFTVXO018368 fall under?

The LFTVXO018368 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFTVXO018368 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO018368 you can contact the distributor directly for product support, shipping queries etc.

Is the LFTVXO018368 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFTVXO018368 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LFTVXO018368.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFTVXO018368 often in real-time on the comparison pages.

What if I can't find stock of LFTVXO018368?

You can fill out our help required form which you can use to request a quote for LFTVXO018368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay