Status: | Unknown |
---|---|
Series: | CFPT-126 Series |
RoHS: | Unknown |
Frequency Nom | 16.384MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD 7mm x 5mm |
Product Range | CFPT-126 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 1ppm |
Duty Cycle (%) | 45% |
Duty Cycle Lower Limit | 45% |
Duty Cycle Upper Limit | 55% |
Fall Time tf | 8ns |
Frequency | 16.384MHz |
Frequency Accuracy + @ | 1ppm |
Frequency Accuracy - @ | 1ppm |
Frequency Stability | ± 0.5ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 16.384MHz |
Output Waveform | Square Wave |
Resonator Case | SMD |
Rise Time | 8ns |
Supply Current Max | 3mA |
Supply Voltage Max | 3.47V |
Supply Voltage Min | 3.13V |
Temperature Stability + @ | 0.5ppm |
Temperature Stability - @ | 0.5ppm |
Temperature Stabilty | ± 0.5ppm |
Crystal Oscillator, Smd, 16.384Mhz | Newark Electronics |
CRYSTAL OSCILLATOR, SMD, 16.384MHZ | element14 |
Where can I find additional details, specifications and documents for a LFTVXO009915?
Additional datasheets, footprints and schematics for LFTVXO009915 are listed on our Part Details page. You can also find images and similar parts to LFTVXO009915 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVXO009915 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVXO009915 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVXO009915 fall under?
The LFTVXO009915 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTVXO009915 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVXO009915 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVXO009915 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTVXO009915 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTVXO009915.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVXO009915 often in real-time on the comparison pages.
What if I can't find stock of LFTVXO009915?
You can fill out our help required form which you can use to request a quote for LFTVXO009915 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.