Status: | Active |
---|---|
Series: | LFTVS18-1F3 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
9,425
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,425
in stock
|
Buy Now | |
element14
from US$0.28
|
9,425
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Strong ESD and EOS protection |
Very low clamping factor VCL/VBR |
Unidirectional device |
Fast response time |
Very thin package |
Very small PCB area |
RoHS compliant |
Complies with the following standards: IEC 61000-4-2 level 4±15 kV (air discharge)±8 kV (contact discharge) |
IEC 61000-4-2 level 4±15 kV (air discharge)±8 kV (contact discharge) |
±15 kV (air discharge) |
±8 kV (contact discharge) |
Product Specifications |
---|
DS5790 Low forward voltage Transilâ„¢, transient voltage suppressor |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transient Voltage Suppressor, Tvs, Transil Lftvs Series, Unidirectional, 12 V, Flipchip, 4, 16 V Rohs Compliant: Yes |Stmicroelectronics LFTVS18-1F3 | Newark Electronics |
DIODE, TVS, 350W, 18V, FLIP CHIP | element14 |
LFTVS Series 16 V 350 W Uni-Directional Transient Voltage Suppressor -FlipChip-4 | Future Electronics |
ESD Suppressor TVS ±15KV 4-Pin Flip-Chip T/R | Avnet America |
ESD Suppressor TVS �15KV 4-Pin Flip-Chip T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LFTVS18-1F3?
Additional datasheets, footprints and schematics for LFTVS18-1F3 are listed on our Part Details page. You can also find images and similar parts to LFTVS18-1F3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTVS18-1F3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTVS18-1F3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTVS18-1F3 fall under?
The LFTVS18-1F3 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to LFTVS18-1F3 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTVS18-1F3 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTVS18-1F3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LFTVS18-1F3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LFTVS18-1F3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTVS18-1F3 often in real-time on the comparison pages.
What if I can't find stock of LFTVS18-1F3?
You can fill out our help required form which you can use to request a quote for LFTVS18-1F3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.