Status: | Unknown |
---|---|
Series: | IQXT-220-1 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 0.28ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Product Range | IQXT-220-1 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
TCXO, 10MHZ, 3.2MM X 2.5MM, CLIPPED SINE | element14 |
Tcxo, 10Mhz, 3.2Mm X 2.5Mm, Clipped Sine | Newark Electronics |
Where can I find additional details, specifications and documents for a LFTCXO075792?
Additional datasheets, footprints and schematics for LFTCXO075792 are listed on our Part Details page. You can also find images and similar parts to LFTCXO075792 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO075792 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO075792 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO075792 fall under?
The LFTCXO075792 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO075792 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO075792 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO075792 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO075792 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for LFTCXO075792.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO075792 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO075792?
You can fill out our help required form which you can use to request a quote for LFTCXO075792 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.