Status: | Unknown |
---|---|
Series: | IQXT-350 Series |
RoHS: | Unknown |
Frequency Nom | 52MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD 1.6mm x 1.2mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 1.8V |
Product Range | IQXT-350 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
IQD Oscillator SMD 52MHz ± | Distrelec |
TCXO, 52MHZ, 1.6MM X 1.2MM, CLIPPED SINE | Farnell |
Where can I find additional details, specifications and documents for a LFTCXO073006?
Additional datasheets, footprints and schematics for LFTCXO073006 are listed on our Part Details page. You can also find images and similar parts to LFTCXO073006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO073006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO073006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO073006 fall under?
The LFTCXO073006 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO073006 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO073006 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO073006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO073006 have stock available?
Authorised distributors including element14, Distrelec and Farnell have stock available or on a lead time for LFTCXO073006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO073006 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO073006?
You can fill out our help required form which you can use to request a quote for LFTCXO073006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.