Status: | Unknown |
---|---|
Series: | IQXT-275 Series |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.82
|
No stock
|
Buy Now |
Frequency Nom | 19.2MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 1.8V |
Product Range | IQXT-275 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
TCXO, WIFI, 19.2MHZ, 3.2X2.5MM, CLIPSINE | Farnell |
Where can I find additional details, specifications and documents for a LFTCXO070180?
Additional datasheets, footprints and schematics for LFTCXO070180 are listed on our Part Details page. You can also find images and similar parts to LFTCXO070180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO070180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO070180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO070180 fall under?
The LFTCXO070180 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO070180 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO070180 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO070180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO070180 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LFTCXO070180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO070180 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO070180?
You can fill out our help required form which you can use to request a quote for LFTCXO070180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.