Status: | Unknown |
---|---|
Series: | IQXT-260 Series |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 1.8V |
Product Range | IQXT-260 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Tcxo, Gps, 26Mhz, 2.5X2Mm, Clip Sine | Newark Electronics |
TCXO, GPS, 26MHZ, 2.5X2MM, CLIP SINE | element14 |
Where can I find additional details, specifications and documents for a LFTCXO070027?
Additional datasheets, footprints and schematics for LFTCXO070027 are listed on our Part Details page. You can also find images and similar parts to LFTCXO070027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO070027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO070027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO070027 fall under?
The LFTCXO070027 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO070027 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO070027 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO070027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO070027 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTCXO070027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO070027 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO070027?
You can fill out our help required form which you can use to request a quote for LFTCXO070027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.