Status: | Unknown |
---|---|
Series: | IQXT-270 Series |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD 2mm x 1.6mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 1.8V |
Product Range | IQXT-270 Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
TCXO, GPS, 26MHZ, 2X1.6MM, CLIP SINE | element14 |
Tcxo, Gps, 26Mhz, 2X1.6Mm, Clip Sine | Newark Electronics |
Where can I find additional details, specifications and documents for a LFTCXO068373?
Additional datasheets, footprints and schematics for LFTCXO068373 are listed on our Part Details page. You can also find images and similar parts to LFTCXO068373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO068373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO068373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO068373 fall under?
The LFTCXO068373 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO068373 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO068373 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO068373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO068373 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LFTCXO068373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO068373 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO068373?
You can fill out our help required form which you can use to request a quote for LFTCXO068373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.