Status: | Unknown |
---|---|
Series: | IQXT-200 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 0.28ppm |
Oscillator Case | SMD 7mm x 5mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3.3V |
Product Range | IQXT-200 Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 10MHz |
Frequency Stability | ± 0.28ppm |
Output Waveform | Clipped Sine Wave |
Supply Voltage Max | 3.47V |
Supply Voltage Min | 3.13V |
IQD Oscillator SMD 10MHz ± | Distrelec |
Oscillator, Tcxo, 10Mhz, Smd | Newark Electronics |
OSCILLATOR, TCXO, 10MHZ, SMD | element14 |
Where can I find additional details, specifications and documents for a LFTCXO063713?
Additional datasheets, footprints and schematics for LFTCXO063713 are listed on our Part Details page. You can also find images and similar parts to LFTCXO063713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO063713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO063713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO063713 fall under?
The LFTCXO063713 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO063713 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO063713 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO063713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO063713 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for LFTCXO063713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO063713 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO063713?
You can fill out our help required form which you can use to request a quote for LFTCXO063713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.