Status: | Unknown |
---|---|
Series: | CFPT-127 Series |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Frequency Stability + / - | 0.5ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 3V |
Product Range | CFPT-127 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 1ppm |
Frequency | 26MHz |
Frequency Stability | ± 0.5ppm |
Load Capacitance | 10pF |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 26MHz |
Output Waveform | Clipped Sine Wave |
Resonator Case | SMD |
Supply Current Max | 2mA |
Supply Voltage Max | 3.3V |
Supply Voltage Min | 2.97V |
Temperature Stabilty | ± 0.5ppm |
CRYSTAL OSCILLATOR, SMD, 26MHZ | Farnell |
Crystal Oscillator, Smd, 26Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a LFTCXO007009?
Additional datasheets, footprints and schematics for LFTCXO007009 are listed on our Part Details page. You can also find images and similar parts to LFTCXO007009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFTCXO007009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFTCXO007009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFTCXO007009 fall under?
The LFTCXO007009 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFTCXO007009 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFTCXO007009 you can contact the distributor directly for product support, shipping queries etc.
Is the LFTCXO007009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFTCXO007009 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LFTCXO007009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFTCXO007009 often in real-time on the comparison pages.
What if I can't find stock of LFTCXO007009?
You can fill out our help required form which you can use to request a quote for LFTCXO007009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.