LFSPXO076031 Crystals & Oscillators by IQD Frequency Products

OSCILLATOR 27MHZ 3.2MM X 2.5MM CMOS

Status: Unknown
Series: IQXO-691 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.08

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.34
-
Buy Now
Logo for element14
element14
from US$2.08
-
Buy Now

Specifications

Frequency Nom 27MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 3.2mm x 2.5mm
Supply Voltage Nom 900mV
Product Range IQXO-691 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Oscillator, 27Mhz, 3.2Mm X 2.5Mm, Cmos | Newark Electronics
OSCILLATOR, 27MHZ, 3.2MM X 2.5MM, CMOS | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFSPXO076031?

Additional datasheets, footprints and schematics for LFSPXO076031 are listed on our Part Details page. You can also find images and similar parts to LFSPXO076031 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFSPXO076031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO076031 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFSPXO076031 fall under?

The LFSPXO076031 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFSPXO076031 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO076031 you can contact the distributor directly for product support, shipping queries etc.

Is the LFSPXO076031 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFSPXO076031 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFSPXO076031.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFSPXO076031 often in real-time on the comparison pages.

What if I can't find stock of LFSPXO076031?

You can fill out our help required form which you can use to request a quote for LFSPXO076031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay