Status: | Unknown |
---|---|
Series: | IQXO-986 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 30ppm |
Oscillator Case | SMD 1.6mm x 1.2mm |
Supply Voltage Nom | 1.8V |
Product Range | IQXO-986 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2018) |
Osc, 32.768Khz, 1.8V, 1.6 X 1.2Mm, Cmos | Newark Electronics |
OSC, 32.768KHZ, 1.8V, 1.6 X 1.2MM, CMOS | element14 |
Where can I find additional details, specifications and documents for a LFSPXO071976?
Additional datasheets, footprints and schematics for LFSPXO071976 are listed on our Part Details page. You can also find images and similar parts to LFSPXO071976 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO071976 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO071976 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO071976 fall under?
The LFSPXO071976 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO071976 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO071976 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO071976 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO071976 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFSPXO071976.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO071976 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO071976?
You can fill out our help required form which you can use to request a quote for LFSPXO071976 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.