LFSPXO070972 Crystals & Oscillators by IQD Frequency Products

OSC 16MHZ 1.8V 1.6MM X 1.2MM CMOS

Status: Unknown
Series: IQXO-642 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Farnell
Farnell
from US$1.55
70
in stock
Buy Now
Logo for element14
element14
from US$2.64
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 16MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 1.6mm x 1.2mm
Supply Voltage Nom 1.8V
Product Range IQXO-642 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

OSC, 16MHZ, 1.8V, 1.6MM X 1.2MM, CMOS | element14
Osc, 16Mhz, 1.8V, 1.6Mm X 1.2Mm, Cmos | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFSPXO070972?

Additional datasheets, footprints and schematics for LFSPXO070972 are listed on our Part Details page. You can also find images and similar parts to LFSPXO070972 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFSPXO070972 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO070972 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFSPXO070972 fall under?

The LFSPXO070972 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFSPXO070972 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO070972 you can contact the distributor directly for product support, shipping queries etc.

Is the LFSPXO070972 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFSPXO070972 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LFSPXO070972.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFSPXO070972 often in real-time on the comparison pages.

What if I can't find stock of LFSPXO070972?

You can fill out our help required form which you can use to request a quote for LFSPXO070972 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay