LFSPXO056279 Crystals & Oscillators by IQD Frequency Products

OSC 20MHZ 2.5V 2.5MM X 2MM HCMOS

Status: Unknown
Series: IQXO-793 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.82
No stock
Buy Now
Logo for element14
element14
from US$1.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 20MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 2.5mm x 2mm
Supply Voltage Nom 2.5V
Product Range IQXO-793 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility HCMOS
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

OSC, 20MHZ, 2.5V, 2.5MM X 2MM, HCMOS | Farnell
Osc, 20Mhz, 2.5V, 2.5Mm X 2Mm, Hcmos | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFSPXO056279?

Additional datasheets, footprints and schematics for LFSPXO056279 are listed on our Part Details page. You can also find images and similar parts to LFSPXO056279 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFSPXO056279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO056279 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFSPXO056279 fall under?

The LFSPXO056279 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFSPXO056279 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO056279 you can contact the distributor directly for product support, shipping queries etc.

Is the LFSPXO056279 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFSPXO056279 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LFSPXO056279.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFSPXO056279 often in real-time on the comparison pages.

What if I can't find stock of LFSPXO056279?

You can fill out our help required form which you can use to request a quote for LFSPXO056279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay