LFSPXO056232 Crystals & Oscillators by IQD Frequency Products

OSC 26MHZ 2.5V 2MM X 1.6MM CMOS

Status: Unknown
Series: IQXO-541 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.77

Distributor Stock
Logo for Farnell
Farnell
from US$0.77
No stock
Buy Now

Specifications

Frequency Nom 26MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 2mm x 1.6mm
Supply Voltage Nom 2.5V
Product Range IQXO-541 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

OSC, 26MHZ, 2.5V, 2MM X 1.6MM, CMOS | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFSPXO056232?

Additional datasheets, footprints and schematics for LFSPXO056232 are listed on our Part Details page. You can also find images and similar parts to LFSPXO056232 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFSPXO056232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO056232 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFSPXO056232 fall under?

The LFSPXO056232 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFSPXO056232 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO056232 you can contact the distributor directly for product support, shipping queries etc.

Is the LFSPXO056232 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LFSPXO056232 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for LFSPXO056232.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFSPXO056232 often in real-time on the comparison pages.

What if I can't find stock of LFSPXO056232?

You can fill out our help required form which you can use to request a quote for LFSPXO056232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay