Status: | Unknown |
---|---|
Series: | CFPS-73 Series |
RoHS: | Unknown |
Frequency Nom | 8MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | CFPS-73 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 8MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 50pF |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.63V |
Supply Voltage Min | 2.97V |
Oscillator, 8Mhz, 50Pf, Smd | Newark Electronics |
OSCILLATOR, 8MHZ, 50PF, SMD | element14 |
Standard 7 x 5mm crystal oscillator in a | RS |
IQD Oscillator SMD 8MHz | Distrelec |
Where can I find additional details, specifications and documents for a LFSPXO021890?
Additional datasheets, footprints and schematics for LFSPXO021890 are listed on our Part Details page. You can also find images and similar parts to LFSPXO021890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO021890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO021890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO021890 fall under?
The LFSPXO021890 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO021890 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO021890 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO021890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO021890 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for LFSPXO021890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO021890 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO021890?
You can fill out our help required form which you can use to request a quote for LFSPXO021890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.