Status: | Unknown |
---|---|
Series: | CFPS-73 Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now |
Frequency Nom | 8.192MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | CFPS-73 Series |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 8.192MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 50pF |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.63V |
Supply Voltage Min | 2.97V |
OSCILLATOR, 8.192MHZ, 50PF, SMD | Farnell |
Where can I find additional details, specifications and documents for a LFSPXO020599?
Additional datasheets, footprints and schematics for LFSPXO020599 are listed on our Part Details page. You can also find images and similar parts to LFSPXO020599 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO020599 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO020599 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO020599 fall under?
The LFSPXO020599 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO020599 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO020599 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO020599 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO020599 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LFSPXO020599.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO020599 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO020599?
You can fill out our help required form which you can use to request a quote for LFSPXO020599 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.