Status: | Unknown |
---|---|
Series: | CFPS-72 Series |
RoHS: | Unknown |
Frequency Nom | 48MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | CFPS-72 Series |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS / TTL |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 48MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 50pF |
Oscillator Mounting | SMD |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Oscillator, 48Mhz, 50Pf, Smd | Newark Electronics |
OSCILLATOR, 48MHZ, 50PF, SMD | element14 |
IQD Oscillator SMD 48MHz | Distrelec |
Where can I find additional details, specifications and documents for a LFSPXO019884?
Additional datasheets, footprints and schematics for LFSPXO019884 are listed on our Part Details page. You can also find images and similar parts to LFSPXO019884 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO019884 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO019884 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO019884 fall under?
The LFSPXO019884 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO019884 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO019884 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO019884 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO019884 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for LFSPXO019884.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO019884 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO019884?
You can fill out our help required form which you can use to request a quote for LFSPXO019884 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.