Status: | Unknown |
---|---|
Series: | CFPS-73 Series |
RoHS: | Unknown |
Frequency Nom | 4MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | CFPS-73 Series |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 50ppm |
Crystal Case | CFPS-73 |
Duty Cycle (%) | 55% |
Duty Cycle Lower Limit | 45% |
Duty Cycle Upper Limit | 55% |
Fall Time tf | 6ns |
Frequency | 4MHz |
Frequency Accuracy + @ | 50ppm |
Frequency Accuracy - @ | 50ppm |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | 0°C to +70°C |
Output Drive Level | HCMOS |
Output Frequency | 4MHz |
Resonator Case | SMD |
Rise Time | 6ns |
Supply Current Max | 15mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Temperature Stability + @ | 50ppm |
Temperature Stability - @ | 50ppm |
Temperature Stabilty | ± 50ppm |
Type | SPXO |
Crystal Oscillator, Smd, 4Mhz | Newark Electronics |
CRYSTAL OSCILLATOR, SMD, 4MHZ | element14 |
Generator: quartz | Transfer Multisort Elektronik |
IQD Oscillator SMD 4MHz | Distrelec |
Where can I find additional details, specifications and documents for a LFSPXO018041?
Additional datasheets, footprints and schematics for LFSPXO018041 are listed on our Part Details page. You can also find images and similar parts to LFSPXO018041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO018041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO018041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO018041 fall under?
The LFSPXO018041 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO018041 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO018041 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO018041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO018041 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for LFSPXO018041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO018041 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO018041?
You can fill out our help required form which you can use to request a quote for LFSPXO018041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.