Status: | Unknown |
---|---|
Series: | CFPS-107 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Supply Voltage Nom | 1.8V |
Product Range | CFPS-107 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2018) |
Crystal Case | CFPS-107 |
Duty Cycle Lower Limit | 40% |
Duty Cycle Upper Limit | 60% |
Fall Time tf | 50ns |
Frequency | 32.768kHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | 0°C to +70°C |
Output Frequency | 32.768kHz |
Resonator Case | SMD |
Rise Time | 50ns |
Supply Current Max | 1.5mA |
Temperature Stability + @ | 50ppm |
Temperature Stability - @ | 50ppm |
Type | SPXO |
Osc, Cfps-107, 32.768K, Smd 2.6 X 2.1, 1 | Newark Electronics |
OSC, CFPS-107, 32.768K, SMD 2.6 X 2.1, 1 | element14 |
Where can I find additional details, specifications and documents for a LFSPXO009682?
Additional datasheets, footprints and schematics for LFSPXO009682 are listed on our Part Details page. You can also find images and similar parts to LFSPXO009682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO009682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO009682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO009682 fall under?
The LFSPXO009682 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO009682 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO009682 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO009682 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO009682 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LFSPXO009682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO009682 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO009682?
You can fill out our help required form which you can use to request a quote for LFSPXO009682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.