Status: | Unknown |
---|---|
Series: | CFPS-32 Series |
RoHS: | Unknown |
Frequency Nom | 125MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 2.5V |
Product Range | CFPS-32 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 50ppm |
Crystal Case | CFPS-32 |
Duty Cycle Lower Limit | 55% |
Duty Cycle Upper Limit | 60% |
Fall Time tf | 4ns |
Frequency | 125MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 125MHz |
Resonator Case | SMD |
Rise Time | 4ns |
Supply Current Max | 28mA |
Temperature Stability + @ | 50 |
Temperature Stabilty | ± 50ppm |
Type | SPXO |
CRYSTAL OSCILLATOR, SMD, 125MHZ | Farnell |
Crystal Oscillator, Smd, 125Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a LFSPXO009618?
Additional datasheets, footprints and schematics for LFSPXO009618 are listed on our Part Details page. You can also find images and similar parts to LFSPXO009618 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO009618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO009618 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO009618 fall under?
The LFSPXO009618 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO009618 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO009618 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO009618 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO009618 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LFSPXO009618.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO009618 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO009618?
You can fill out our help required form which you can use to request a quote for LFSPXO009618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.