LFSPXO009584 Part Information

Details for LFSPXO009584 by IQD Frequency Products

Electronic & Electrical Components>Crystals & Oscillators>Oscillators

Part Downloads

Part Specifications

Frequency Nom 10MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 5mm x 3.2mm
Supply Voltage Nom 3.3V
Product Range CFPS-69 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2018)
Accuracy ± 100ppm
Crystal Case CFPS-69
Fall Time tf 12ns
Frequency 10MHz
Frequency Accuracy + @ 50ppm
Frequency Accuracy - @ 50ppm
Frequency Stability ± 50ppm
Load Capacitance 15pF
No. of Pins 4Pins
Operating Temperature Range -40°C to +85°C
Output Frequency 10MHz
Resonator Case SMD
Rise Time 12ns
Supply Current Max 2.5mA
Type SPXO
RoHS Compliant

Alternative Part Descriptions

  • CRYSTAL OSCILLATOR, SMD, 10MHZ; Frequency Nom:10MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-69 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LFSPXO009584?

Additional datasheets, footprints and schematics for LFSPXO009584 are listed in our Part Details tab. You can also find the LFSPXO009584 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LFSPXO009584 in the Pricing & Inventory tab next to part details. You can view LFSPXO009584 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LFSPXO009584 fall under?

The LFSPXO009584 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to LFSPXO009584 when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO009584 you can contact the distributor directly for product support, shipping queries etc.

Is the LFSPXO009584 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LFSPXO009584 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for LFSPXO009584.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LFSPXO009584 often in real-time on the comparison pages.

What if I can't find stock of LFSPXO009584?

You can fill out our help required form which you can use to request a quote for LFSPXO009584 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LFSPXO009584

Loading...
Loading Results for LFSPXO009584
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us