Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 80MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 50ppm |
Crystal Case | CFPS-73 |
Duty Cycle (%) | 55% |
Duty Cycle Lower Limit | 45% |
Duty Cycle Upper Limit | 55% |
Fall Time tf | 6ns |
Frequency | 80MHz |
Frequency Accuracy + @ | 50ppm |
Frequency Accuracy - @ | 50ppm |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | 0°C to +70°C |
Output Drive Level | HCMOS |
Output Frequency | 80MHz |
Resonator Case | SMD |
Rise Time | 6ns |
Supply Current Max | 40mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Temperature Stability + @ | 50ppm |
Temperature Stability - @ | 50ppm |
Temperature Stabilty | ± 50ppm |
Type | SPXO |
Generator: quartz | Transfer Multisort Elektronik |
Clock Oscillators 80MHz 7x 5x 1.4mm | RS |
CRYSTAL OSCILLATOR, SMD, 80MHZ | element14 |
Where can I find additional details, specifications and documents for a LFSPXO009441?
Additional datasheets, footprints and schematics for LFSPXO009441 are listed on our Part Details page. You can also find images and similar parts to LFSPXO009441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO009441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO009441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO009441 fall under?
The LFSPXO009441 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO009441 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO009441 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO009441 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO009441 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for LFSPXO009441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO009441 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO009441?
You can fill out our help required form which you can use to request a quote for LFSPXO009441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.