Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 32MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | Through Hole 21mm x 13.08mm |
Supply Voltage Nom | 5V |
Product Range | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS / LSTTL |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 100ppm |
Crystal Case | DIP |
Duty Cycle (%) | 55% |
Duty Cycle Lower Limit | 45% |
Duty Cycle Upper Limit | 55% |
Fall Time tf | 8ns |
Frequency | 32MHz |
Frequency Accuracy + @ | 100ppm |
Frequency Accuracy - @ | 100ppm |
Frequency Stability | ± 100ppm |
Load Capacitance | 50pF |
No. of Pins | 14Pins |
Operating Temperature Range | 0°C to +70°C |
Output Drive Level | Universal |
Output Frequency | 32MHz |
Resonator Case | Radial Leaded |
Rise Time | 8ns |
Supply Current Max | 40mA |
Temperature Stability + @ | 100ppm |
Temperature Stability - @ | 100ppm |
Temperature Stabilty | ± 100ppm |
Type | SPXO |
CRYSTAL OSCILLATOR, 32MHZ | element14 |
Where can I find additional details, specifications and documents for a LFSPXO003211?
Additional datasheets, footprints and schematics for LFSPXO003211 are listed on our Part Details page. You can also find images and similar parts to LFSPXO003211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFSPXO003211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFSPXO003211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFSPXO003211 fall under?
The LFSPXO003211 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFSPXO003211 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFSPXO003211 you can contact the distributor directly for product support, shipping queries etc.
Is the LFSPXO003211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFSPXO003211 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LFSPXO003211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFSPXO003211 often in real-time on the comparison pages.
What if I can't find stock of LFSPXO003211?
You can fill out our help required form which you can use to request a quote for LFSPXO003211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.