Frequency Nom | 40MHz |
---|---|
Frequency Stability + / - | 1ppm |
Oscillator Case | SMD 7mm x 5mm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 1ppm |
Crystal Case | 5mm x 7mm |
Duty Cycle Lower Limit | 45% |
Duty Cycle Upper Limit | 55% |
Fall Time tf | 8ns |
Frequency | 40MHz |
Frequency Accuracy + @ | 1ppm |
Frequency Accuracy - @ | 1ppm |
Frequency Stability | ± 1ppm |
Load Capacitance | 15pF |
No. of Pins | 10Pins |
Operating Temperature Range | -40°C to +85°C |
Output Drive Level | HCMOS |
Output Frequency | 40MHz |
Output Voltage | 2.2V |
Output Waveform | Square Wave |
Resonator Case | SMD |
Rise Time | 8ns |
Supply Current Max | 8mA |
Supply Voltage Max | 3.63V |
Supply Voltage Min | 2.97V |
Temperature Stability + @ | 1ppm |
Temperature Stability - @ | 1ppm |
Temperature Stabilty | ± 1ppm |
IQD Oscillator SMD 40MHz ± | Distrelec |
CRYSTAL OSCILLATOR, SMD, 40.0MHZ | element14 |
Where can I find additional details, specifications and documents for a LFPTXO000009?
Additional datasheets, footprints and schematics for LFPTXO000009 are listed on our Part Details page. You can also find images and similar parts to LFPTXO000009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LFPTXO000009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LFPTXO000009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LFPTXO000009 fall under?
The LFPTXO000009 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to LFPTXO000009 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LFPTXO000009 you can contact the distributor directly for product support, shipping queries etc.
Is the LFPTXO000009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LFPTXO000009 have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for LFPTXO000009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LFPTXO000009 often in real-time on the comparison pages.
What if I can't find stock of LFPTXO000009?
You can fill out our help required form which you can use to request a quote for LFPTXO000009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.